2.4GHz, 5.8GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.78dBi, 4.63dBi U.FL (UMCC), IPEX MHF1 Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PCB ANTENNA, 5.85GHZ, 4.61DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:4.61dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear;
Antennas 2.4/5.0GHz Flexible PCB 2 Port MIMO Ant
2.4GHz, 5.8GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.78dBi, 4.63dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1370-ND | FXP522.A.07.A.001 | 72AC5754 | FXP522.A.07.A.001 | FXP522.A.07.A.001 |
| Product Name | RF Antennas | Antenna Unit | Pcb Antenna, 5.85Ghz, 4.61Dbi; Antenna Type Taoglas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi | |||
| Primary Frequency Range | 2400.0 to 5800.0 MHz | 2400.0 to 5850.0 MHz | 5150.0 to 5850.0 MHz | ||
| Gain | 3.78 to 4.63 dB | 4.63 dB | 4.61 dB | ||
| Technology Type | Patch | Patch; Flat Patch |