Taoglas RF Antennas FXP70.07.0053A

Description
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 1.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 1.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1074-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1074-ND
RF Antennas 931-1074-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 1.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 1.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antenna Unit - FXP70.07.0053A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP70.07.0053A
Antenna Unit FXP70.07.0053A
The FXP70 Freedom 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4GHz. This antenna has been designed as a general solution to cover the current market applications, with easy installation through a cable connection. The antenna has been designed to work on different plastics material and thickness. We have selected a piece of ABS plastic with 1.5 mm of thickness as a baseline for testing.

The FXP70 Freedom 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4GHz. This antenna has been designed as a general solution to cover the current market applications, with easy installation through a cable connection. The antenna has been designed to work on different plastics material and thickness. We have selected a piece of ABS plastic with 1.5 mm of thickness as a baseline for testing.

Supplier's Site Datasheet
2.4GHz 5W Rf Antenna - 875-FXP70.07.0053A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz 5W Rf Antenna
875-FXP70.07.0053A
2.4GHz 5W Rf Antenna 875-FXP70.07.0053A
2.4GHz Slot Antenna, 5W, 50R, 1.5 VSWR, Adhesive Mount Product overview: FXP70.07.0053A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP70.07.0053A can be used for catalog matching and distributor lookup.

2.4GHz Slot Antenna, 5W, 50R, 1.5 VSWR, Adhesive Mount Product overview: FXP70.07.0053A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP70.07.0053A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pcb Antenna, 2.4835Ghz, 1.5Dbi; Antenna Type Taoglas - 72AC5757 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 2.4835Ghz, 1.5Dbi; Antenna Type Taoglas
72AC5757
Pcb Antenna, 2.4835Ghz, 1.5Dbi; Antenna Type Taoglas 72AC5757
PCB ANTENNA, 2.4835GHZ, 1.5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:1.5dBi; VSWR:1.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

PCB ANTENNA, 2.4835GHZ, 1.5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:1.5dBi; VSWR:1.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz Flex PCB 1.13 U.FL

Antennas 2.4GHz Flex PCB 1.13 U.FL

Buy Now Datasheet
RF Antennas - FXP70.07.0053A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP70.07.0053A
RF Antennas FXP70.07.0053A
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 1.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 1.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1074-ND FXP70.07.0053A 875-FXP70.07.0053A 72AC5757 FXP70.07.0053A FXP70.07.0053A
Product Name RF Antennas Antenna Unit 2.4GHz 5W Rf Antenna Pcb Antenna, 2.4835Ghz, 1.5Dbi; Antenna Type Taoglas Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz 2401.0 to 2483.5 MHz 2400.0 to 2483.5 MHz
Gain 1.1 dB 5 dB 1.5 dB
VSWR 1.5 :1 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details