Taoglas RF Antennas FXUB66.54.0150C

Description
780MHz, 1.4125GHz, 1.575GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.55GHz, 5.4GHz 2G, 3G, 4G, 5G, GNSS, ISM, Wi-Fi Flat Patch RF Antenna 600MHz ~ 960MHz, 1.39GHz ~ 1.435GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.8GHz ~ 6GHz 0.2dBi, 2.5dBi, 4.1dBi, 2dBi, 1.6dBi, 2.8dBi, 2.6dBi, 3.5dBi, 4.8dBi IPEX MHF4L Adhesive
Request a Quote Datasheet
Description
780MHz, 1.4125GHz, 1.575GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.55GHz, 5.4GHz 2G, 3G, 4G, 5G, GNSS, ISM, Wi-Fi Flat Patch RF Antenna 600MHz ~ 960MHz, 1.39GHz ~ 1.435GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.8GHz ~ 6GHz 0.2dBi, 2.5dBi, 4.1dBi, 2dBi, 1.6dBi, 2.8dBi, 2.6dBi, 3.5dBi, 4.8dBi IPEX MHF4L Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-FXUB66.54.0150C-ND - DigiKey
Thief River Falls, MN, United States
780MHz, 1.4125GHz, 1.575GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.55GHz, 5.4GHz 2G, 3G, 4G, 5G, GNSS, ISM, Wi-Fi Flat Patch RF Antenna 600MHz ~ 960MHz, 1.39GHz ~ 1.435GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.8GHz ~ 6GHz 0.2dBi, 2.5dBi, 4.1dBi, 2dBi, 1.6dBi, 2.8dBi, 2.6dBi, 3.5dBi, 4.8dBi IPEX MHF4L Adhesive

780MHz, 1.4125GHz, 1.575GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.55GHz, 5.4GHz 2G, 3G, 4G, 5G, GNSS, ISM, Wi-Fi Flat Patch RF Antenna 600MHz ~ 960MHz, 1.39GHz ~ 1.435GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.8GHz ~ 6GHz 0.2dBi, 2.5dBi, 4.1dBi, 2dBi, 1.6dBi, 2.8dBi, 2.6dBi, 3.5dBi, 4.8dBi IPEX MHF4L Adhesive

Buy Now Datasheet
Antenna Unit - FXUB66.54.0150C - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXUB66.54.0150C
Antenna Unit FXUB66.54.0150C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - FXUB66.54.0150C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXUB66.54.0150C
RF Antennas FXUB66.54.0150C
780MHz, 1.4125GHz, 1.575GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.55GHz, 5.4GHz 2G, 3G, 4G, 5G, GNSS, ISM, Wi-Fi Flat Patch RF Antenna 600MHz ~ 960MHz, 1.39GHz ~ 1.435GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.8GHz ~ 6GHz 0.2dBi, 2.5dBi, 4.1dBi, 2dBi, 1.6dBi, 2.8dBi, 2.6dBi, 3.5dBi, 4.8dBi IPEX MHF4L Adhesive

780MHz, 1.4125GHz, 1.575GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.55GHz, 5.4GHz 2G, 3G, 4G, 5G, GNSS, ISM, Wi-Fi Flat Patch RF Antenna 600MHz ~ 960MHz, 1.39GHz ~ 1.435GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.8GHz ~ 6GHz 0.2dBi, 2.5dBi, 4.1dBi, 2dBi, 1.6dBi, 2.8dBi, 2.6dBi, 3.5dBi, 4.8dBi IPEX MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-FXUB66.54.0150C-ND FXUB66.54.0150C FXUB66.54.0150C
Product Name RF Antennas Antenna Unit RF Antennas
Applications Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, GNSS, ISM, Wi-Fi 2G, 3G, 4G, 5G, GNSS, ISM, Wi-Fi
Primary Frequency Range 780.0 to 5400.0 MHz 600.0 to 6000.0 MHz
Gain 0.2000 to 4.8 dB 4.8 dB
VSWR 1.1 to 3.5 :1 1.93 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details