Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF ANT 892MHZ/1.9GHZ WHIP STR Product overview: FW.91.TNC.M from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FW.91.TNC.M can be used for catalog matching and distributor lookup.
892MHz, 1.9GHz GSM Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi, 4.5dBi TNC Male Connector Mount
RF ANTENNA, WHIP, 3.5GHZ, TNC CONN ROHS COMPLIANT: YES
892MHz, 1.9GHz GSM Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi, 4.5dBi TNC Male Connector Mount
Antennas GSM/CDMA/Cell Flx Whip
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | FW.91.TNC.M | 875-FW.91.TNC.M | 931-1197-ND | 36AJ3670 | FW.91.TNC.M | FW.91.TNC.M |
| Product Name | Antenna Unit | 892MHZ 1.9GHZ Rf Antenna | RF Antennas | Rf Antenna, Whip, 3.5Ghz, Tnc Conn Rohs Compliant Taoglas | RF Antennas | Antennas |
| Polarization | Linear | |||||
| Primary Frequency Range | 824.0 to 2170.0 MHz | 892.0 to 1900.0 MHz | ||||
| Gain | 4.5 dB | 3 to 4.5 dB |