Taoglas 850MHZ 900MHZ Rf Antenna MA203.A.AB.035

Description
RF ANT 850MHZ/900MHZ MOD SMA ADH Product overview: MA203.A.AB.035 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA203.A.AB.035 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ANT 850MHZ/900MHZ MOD SMA ADH Product overview: MA203.A.AB.035 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA203.A.AB.035 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo Antenna from Taoglas operates at a frequency of 1.57542 GHz with a gain of 2 dBi. It features a right-hand circular polarization and has a voltage standing wave ratio (VSWR) of 2. The antenna is designed for adhesive mounting and has an input impedance of 50 ohms. It is RoHS compliant, ensuring it meets environmental standards. This antenna is suitable for applications requiring compact size and reliable performance in GPS and GALILEO systems. Its adhesive mounting allows for flexible installation options.

Datasheet Summary
Powered by GS/AI

The Combo Antenna from Taoglas operates at a frequency of 1.57542 GHz with a gain of 2 dBi. It features a right-hand circular polarization and has a voltage standing wave ratio (VSWR) of 2. The antenna is designed for adhesive mounting and has an input impedance of 50 ohms. It is RoHS compliant, ensuring it meets environmental standards. This antenna is suitable for applications requiring compact size and reliable performance in GPS and GALILEO systems. Its adhesive mounting allows for flexible installation options.

Suppliers

Company
Product
Description
Supplier Links
850MHZ 900MHZ Rf Antenna - 875-MA203.A.AB.035 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 900MHZ Rf Antenna
875-MA203.A.AB.035
850MHZ 900MHZ Rf Antenna 875-MA203.A.AB.035
RF ANT 850MHZ/900MHZ MOD SMA ADH Product overview: MA203.A.AB.035 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA203.A.AB.035 can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/900MHZ MOD SMA ADH Product overview: MA203.A.AB.035 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA203.A.AB.035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1091-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1091-ND
RF Antennas 931-1091-ND
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS Module RF Antenna 800MHz ~ 2.2GHz 30dB SMA Male (2) Adhesive

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS Module RF Antenna 800MHz ~ 2.2GHz 30dB SMA Male (2) Adhesive

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
MA203.A.AB.035
RF/IF and RFID - RF Antennas MA203.A.AB.035
Win Source Part Number: 1229337-MA203.A.AB.0 35 Category: RF/IF and RFID>RF Antennas Series: Stingray Features: Cable - 3m, LNA Termination: SMA Male (2) Package: Bulk Ingress Protection: IP65 Applications: CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS Standard Package: 10 Frequency Range: 800MHz ~ 2.2GHz Height (Max): 0.425" (10.80mm) Frequency Group: Wide Band Frequency (Center/Band): 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz Antenna Type: Module Number of Bands: 5 VSWR: 2, 2.5 Gain: 30dB RF Family/Standard: Cellular, Navigation Mounting Type: Adhesive ECCN: 7A994 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1091,2266-MA203. A.AB.035,MA.203.A.A3 01111.B301111,MA.203 .A.AB.035,MA203AA301 111B301111 Base Product Number: MA203

Win Source Part Number: 1229337-MA203.A.AB.035
Category: RF/IF and RFID>RF Antennas
Series: Stingray
Features: Cable - 3m, LNA
Termination: SMA Male (2)
Package: Bulk
Ingress Protection: IP65
Applications: CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS
Standard Package: 10
Frequency Range: 800MHz ~ 2.2GHz
Height (Max): 0.425" (10.80mm)
Frequency Group: Wide Band
Frequency (Center/Band): 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz
Antenna Type: Module
Number of Bands: 5
VSWR: 2, 2.5
Gain: 30dB
RF Family/Standard: Cellular, Navigation
Mounting Type: Adhesive
ECCN: 7A994
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1091,2266-MA203.A.AB.035,MA.203.A.A301111.B301111,MA.203.A.AB.035,MA203AA301111B301111
Base Product Number: MA203

Buy Now Datasheet
Antenna Unit - MA203.A.AB.035 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA203.A.AB.035
Antenna Unit MA203.A.AB.035
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2in1 GPS/GSM RG174 SMA(M)

Antennas 2in1 GPS/GSM RG174 SMA(M)

Buy Now Datasheet
RF Antennas - MA203.A.AB.035 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA203.A.AB.035
RF Antennas MA203.A.AB.035
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS Module RF Antenna 800MHz ~ 2.2GHz 30dB SMA Male (2) Adhesive

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS Module RF Antenna 800MHz ~ 2.2GHz 30dB SMA Male (2) Adhesive

Buy Now Datasheet
Combo Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas - 72AC6108 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas
72AC6108
Combo Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas 72AC6108
COMBO ANTENNA, 1.57542GHZ, 2DBI; Antenna Type:Combo; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

COMBO ANTENNA, 1.57542GHZ, 2DBI; Antenna Type:Combo; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-MA203.A.AB.035 931-1091-ND MA203.A.AB.035 MA203.A.AB.035 MA203.A.AB.035 MA203.A.AB.035 72AC6108
Product Name 850MHZ 900MHZ Rf Antenna RF Antennas RF/IF and RFID - RF Antennas Antenna Unit Antennas RF Antennas Combo Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas
Applications RF Testing Cellular or PCS Terminal; GPS; CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS
Primary Frequency Range 800.0 to 2200.0 MHz 850.0 to 1900.0 MHz 800.0 to 2200.0 MHz ? to 1575.4 MHz
Technology Type Module Module External Module
Gain 30 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G+GPS PCB Flexible Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-LTGPFPC-5L10CP43-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details