Taoglas RFID Antennas FXR.1515.A

Description
RFID ANTENNA 13.56MHZ NFC
Request a Quote Datasheet
Description
RFID ANTENNA 13.56MHZ NFC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-FXR.1515.A-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
931-FXR.1515.A-ND
RFID Antennas 931-FXR.1515.A-ND
RFID ANTENNA 13.56MHZ NFC

RFID ANTENNA 13.56MHZ NFC

Buy Now Datasheet
Antenna Unit - FXR.1515.A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXR.1515.A
Antenna Unit FXR.1515.A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RFID Antennas - FXR.1515.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
FXR.1515.A
RFID Antennas FXR.1515.A
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-FXR.1515.A-ND FXR.1515.A FXR.1515.A
Product Name RFID Antennas Antenna Unit RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details