Antenna GPS 5.46dBi Gain Carton Product overview: CGGP.25.4.E.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CGGP.25.4.E.02 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 5.46dBi Pin Surface Mount
Antennas GPS/GLONASS Dual-Band Patch
PATCH ANTENNA, 1.602GHZ, 5.46DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.602GHz; Antenna Mounting:Adhesive; Gain:5.46dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 5.46dBi Pin Surface Mount
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-CGGP.25.4.E.02 | CGGP.25.4.E.02 | 931-1472-ND | CGGP.25.4.E.02 | 72AC5152 | CGGP.25.4.E.02 |
| Product Name | Rf Antenna | Antenna Unit | RF Antennas | Antennas | Patch Antenna, 1.602Ghz, 5.46Dbi; Antenna Type Taoglas | RF Antennas |
| Applications | RF Testing | GPS; GLONASS, GPS | GLONASS, GPS | |||
| Polarization | Linear | Linear | ||||
| Primary Frequency Range | 1574.4 to 1607.0 MHz | 1575.0 to 1602.0 MHz | ? to 1602.0 MHz | |||
| Gain | 5.46 dB | 5.46 dB | 5.46 dB |