2.4GHz, 5.4GHz Bluetooth, Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi MMCX Male Adhesive
The FXP.830 has a peak gain of 1.8dBi at 2.4GHz and efficiencies of 50%, and 3-4dBi and 80-90% along bands 4.9GHz to 6GHz.
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: FXP830.09.0100C from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP830.09.0100C can be used for catalog matching and distributor lookup.
Antennas 2.4/4.9-6.0GHz FlexPCB 1.37 MMCX(M)
2.4GHz, 5.4GHz Bluetooth, Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi MMCX Male Adhesive
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1139-ND | FXP830.09.0100C | 875-FXP830.09.0100C | FXP830.09.0100C | FXP830.09.0100C |
| Product Name | RF Antennas | Antenna Unit | 2.4GHZ 5.4GHZ Rf Antenna | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi | RF Testing | Bluetooth, Wi-Fi | ||
| Primary Frequency Range | 2400.0 to 5400.0 MHz | 2400.0 to 5800.0 MHz | |||
| Gain | 2.6 to 5 dB | 3.6 dB | |||
| Technology Type | Patch | Patch; Flat Patch |