Slot Antenna, 2400MHz Min, 2500MHz Max, 2.6dB Gain, ROHS COMPLIANT PACKAGE Product overview: FXP831.07.0100C from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400MHz, 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2400MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP831.07.0100C can be used for catalog matching and distributor lookup.
2.4GHz, 5.4GHz Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 3dBi, 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
The FXP831 is a high efficiency, small, dual-band, dipole antenna for 2.4/4.9-6GHz band including Bluetooth and Wi-Fi. The FXP.831 has a peak gain of 2.5dBi at 2.4GHz and efficiencies of 56%, and 4.5dBi and 55% along bands 4.9GHz to 6GHz. This Taoglas patent pending antenna is unique in the market because it is made from poly-flexible material, has a tiny form factor (42*7*.01mm) and has double-sided 3M tape for easy “peel and stick” mounting.
Antennas 2.4/4.9-6.0GHz FlexPCB 1.37OD U.FL
PCB ANTENNA, 4.9-6GHZ, 4.5DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:Adhesive; Gain:4.5dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear;
2.4GHz, 5.4GHz Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 3dBi, 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-FXP831.07.0100C | 931-1121-ND | FXP831.07.0100C | FXP831.07.0100C | 72AC5763 | FXP831.07.0100C |
| Product Name | 2400MHz 2500MHz Rf Antenna | RF Antennas | Antenna Unit | Antennas | Pcb Antenna, 4.9-6Ghz, 4.5Dbi; Antenna Type Taoglas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ | Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ | |||
| Primary Frequency Range | 2400.0 to 5400.0 MHz | 2400.0 to 5800.0 MHz | 4900.0 to 6000.0 MHz | |||
| Gain | 3 to 5.5 dB | 4.5 dB | 4.5 dB | |||
| VSWR | 2.5 :1 | 2.5 :1 | 2.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)