Taoglas Antenna Unit DSGP.1575.12.4.A.02

Description
The DSGP.1575.12.4.A.02 is a ceramic GPS L1 / GALILEO E1 passive patch antenna. 12 mm square and with a height of just 4mm, this antenna is perfect for applications in compact telematics devices, vehicle tracking/fleet management systems, wearables and navigation devices. The antenna has been tuned on a 50*50mm ground plane, working at 1575.42 MHz with a 2.73 dBi gain. The ceramic patch is mounted via SMT process, suitable for high volume low cost assembly.
Request a Quote Datasheet
Description
The DSGP.1575.12.4.A.02 is a ceramic GPS L1 / GALILEO E1 passive patch antenna. 12 mm square and with a height of just 4mm, this antenna is perfect for applications in compact telematics devices, vehicle tracking/fleet management systems, wearables and navigation devices. The antenna has been tuned on a 50*50mm ground plane, working at 1575.42 MHz with a 2.73 dBi gain. The ceramic patch is mounted via SMT process, suitable for high volume low cost assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
The DSGP.1575.12.4.A.02 is a ceramic GPS L1 / GALILEO E1 passive patch antenna. 12 mm square and with a height of just 4mm, this antenna is perfect for applications in compact telematics devices, vehicle tracking/fleet management systems, wearables and navigation devices. The antenna has been tuned on a 50*50mm ground plane, working at 1575.42 MHz with a 2.73 dBi gain. The ceramic patch is mounted via SMT process, suitable for high volume low cost assembly.

The DSGP.1575.12.4.A.02 is a ceramic GPS L1 / GALILEO E1 passive patch antenna. 12 mm square and with a height of just 4mm, this antenna is perfect for applications in compact telematics devices, vehicle tracking/fleet management systems, wearables and navigation devices.

The antenna has been tuned on a 50*50mm ground plane, working at 1575.42 MHz with a 2.73 dBi gain. The ceramic patch is mounted via SMT process, suitable for high volume low cost assembly.

Supplier's Site Datasheet
RF Antennas - 931-1509-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1509-2-ND
RF Antennas 931-1509-2-ND
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.73dBi Solder Surface Mount

1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.73dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1509-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1509-6-ND
RF Antennas 931-1509-6-ND
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.73dBi Solder Surface Mount

1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.73dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1509-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1509-1-ND
RF Antennas 931-1509-1-ND
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.73dBi Solder Surface Mount

1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.73dBi Solder Surface Mount

Buy Now Datasheet
Multi-Band Antennas - 2887513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2887513
Multi-Band Antennas 2887513
GPS PATCH SMD ANTENNA

GPS PATCH SMD ANTENNA

Supplier's Site
Patch Antenna, 1.57542Ghz, 2.73Dbi Rohs Compliant Taoglas - 28AK8937 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542Ghz, 2.73Dbi Rohs Compliant Taoglas
28AK8937
Patch Antenna, 1.57542Ghz, 2.73Dbi Rohs Compliant Taoglas 28AK8937
PATCH ANTENNA, 1.57542GHZ, 2.73DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.57542GHZ, 2.73DBI ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - DSGP.1575.12.4.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.73dBi Solder Surface Mount

1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.73dBi Solder Surface Mount

Buy Now Datasheet
Antennas 12*12*4mm DSGP.1575.12 GPS L1 & GALILEO E1 Ceramic Patch

Antennas 12*12*4mm DSGP.1575.12 GPS L1 & GALILEO E1 Ceramic Patch

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number DSGP.1575.12.4.A.02 931-1509-2-ND 2887513 28AK8937 DSGP.1575.12.4.A.02 DSGP.1575.12.4.A.02
Product Name Antenna Unit RF Antennas Multi-Band Antennas Patch Antenna, 1.57542Ghz, 2.73Dbi Rohs Compliant Taoglas RF Antennas Antennas
Primary Frequency Range 1574.9 to 1575.9 MHz 1575.0 MHz 1575.0 to ? MHz
Gain 2.73 dB 2.73 dB 2.7 dB
VSWR 1.93 :1
Technology Type Patch Patch Patch; Ceramic Patch
Unlock Full Specs
to access all available technical data