Taoglas Antenna Unit FXP14.07.0100A

Description
The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different technologies in different countries such as GSM / CDMA / DCS / PCS / WCDMA / UMTS/ HSPA / GPRS / EDGE / 3G. The antenna has been designed in a flexible material with a rectangular form-factor and cable connection for an easy installation. The antenna works on different plastic materials and thickness. We have selected a piece of ABS with 2 mm of thickness as a baseline for testing.
Request a Quote Datasheet
Description
The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different technologies in different countries such as GSM / CDMA / DCS / PCS / WCDMA / UMTS/ HSPA / GPRS / EDGE / 3G. The antenna has been designed in a flexible material with a rectangular form-factor and cable connection for an easy installation. The antenna works on different plastic materials and thickness. We have selected a piece of ABS with 2 mm of thickness as a baseline for testing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FXP14.07.0100A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP14.07.0100A
Antenna Unit FXP14.07.0100A
The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different technologies in different countries such as GSM / CDMA / DCS / PCS / WCDMA / UMTS/ HSPA / GPRS / EDGE / 3G. The antenna has been designed in a flexible material with a rectangular form-factor and cable connection for an easy installation. The antenna works on different plastic materials and thickness. We have selected a piece of ABS with 2 mm of thickness as a baseline for testing.

The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different technologies in different countries such as GSM / CDMA / DCS / PCS / WCDMA / UMTS/ HSPA / GPRS / EDGE / 3G. The antenna has been designed in a flexible material with a rectangular form-factor and cable connection for an easy installation. The antenna works on different plastic materials and thickness. We have selected a piece of ABS with 2 mm of thickness as a baseline for testing.

Supplier's Site Datasheet
RF Antennas - 931-1056-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1056-ND
RF Antennas 931-1056-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
850MHz 2.1GHz 5W Rf Antenna - 875-FXP14.07.0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHz 2.1GHz 5W Rf Antenna
875-FXP14.07.0100A
850MHz 2.1GHz 5W Rf Antenna 875-FXP14.07.0100A
850MHz-2.1GHz 6-Band Chip Antenna, 3dB Gain, 5W, 50R Product overview: FXP14.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz, 2.1GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHz, 2.1GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.07.0100A can be used for catalog matching and distributor lookup.

850MHz-2.1GHz 6-Band Chip Antenna, 3dB Gain, 5W, 50R Product overview: FXP14.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz, 2.1GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHz, 2.1GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.07.0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - FXP14.07.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP14.07.0100A
RF Antennas FXP14.07.0100A
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Pcb Antenna, 2.1Ghz, 2.5Dbi; Antenna Type Taoglas - 72AC5750 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 2.1Ghz, 2.5Dbi; Antenna Type Taoglas
72AC5750
Pcb Antenna, 2.1Ghz, 2.5Dbi; Antenna Type Taoglas 72AC5750
PCB ANTENNA, 2.1GHZ, 2.5DBI; Antenna Type:PCB; Frequency Min:-; Frequency Max:2.1GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

PCB ANTENNA, 2.1GHZ, 2.5DBI; Antenna Type:PCB; Frequency Min:-; Frequency Max:2.1GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Cell 2G/3G Flex PCB 1.13 U.FL

Antennas Cell 2G/3G Flex PCB 1.13 U.FL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number FXP14.07.0100A 931-1056-ND 875-FXP14.07.0100A FXP14.07.0100A 72AC5750 FXP14.07.0100A
Product Name Antenna Unit RF Antennas 850MHz 2.1GHz 5W Rf Antenna RF Antennas Pcb Antenna, 2.1Ghz, 2.5Dbi; Antenna Type Taoglas Antennas
Polarization Linear Linear
Primary Frequency Range 850.0 to 2100.0 MHz 850.0 to 2100.0 MHz ? to 2100.0 MHz
Gain 2.5 dB 1.5 to 3 dB 2.5 dB
VSWR 2.5 :1 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details