850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GLONASS, GPS, GSM, UMTS Dome RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.606GHz, 1.71GHz ~ 2.17GHz 1.5dBi, 3dBi, -1.4dB, -1.3dBi, 2dBi, 4dBi, 2.5dBi SMA Male (2) Panel Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GLONASS, GPS, GSM, UMTS Dome RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.606GHz, 1.71GHz ~ 2.17GHz 1.5dBi, 3dBi, -1.4dB, -1.3dBi, 2dBi, 4dBi, 2.5dBi SMA Male (2) Panel Mount
Antennas White Ultima Screw Mnt GPS/GLONASS
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1394-ND | MA111.W.C.LB.001 | MA111.W.C.LB.001 | MA111.W.C.LB.001 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; GPS; CDMA, GLONASS, GPS, GSM, UMTS | CDMA, GLONASS, GPS, GSM, UMTS | ||
| Primary Frequency Range | 850.0 to 2100.0 MHz | 824.0 to 2170.0 MHz | ||
| Gain | -1.4 to 4 dB | 2 dB | ||
| VSWR | 2 to 3.5 :1 | 3.5 :1 |