DigiKey Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 22MM PUSHBUTTON BLACK | |
| 22MM PUSHBUTTON GREEN | |
| 22MM PUSHBUTTON ILLUMINATED | |
| 22MM PUSHBUTTON RED | |
| 22MM PUSHBUTTON WHITE | |
| 22MM PUSHBUTTON YELLOW | |
| ENABLING SWITCH | |
| EXTENDPUSHBUTTNOP,NO NILLUM,GRN,1 | |
| FLUSHPUSHBUTTNOP,NON ILLUM,BLK,2N | |
| FLUSHPUSHBUTTNOP,NON ILLUM,RED,2N | |
| FLUSHPUSHBUTTONOPERA TOR,NONILLUM | |
| GRIP SWITCH ESTOP & PUSHBUTTON | |
| HW PB SEL SW W/FINGER SAFE CON | |
| ILLUMPUSHBUTTON,FULL VOLTAGE,RED, | |
| INTERNATIONALLY APPROVED PUSHBUT | |
| K12GO BK 1.5 3.5/7N LL | |
| K12GO BK 1.5 6/12N LL | |
| MUSHRMHEADPSHBUTTN,N ONILLUM,RED, | |
| MUSHRMHEADPUSHBUTTN, NONILLUM,GRN | |
| MUSHRMHEADPUSHBUTTON ,NONILLUM,BL | |
| Programmable Display Switch Pushbutton, LCD SPST-NO 0.1A @ 12VDC Through Hole | |
| Programmable Display Switch Pushbutton, OLED SPST-NO 0.1A @ 12VDC Through Hole | |
| Programmable Display Switch Rocker, OLED SP3T Panel Mount, Snap-In | |
| Pushbutton Hall Effect Switch 1.25mA 4.5V | |
| Pushbutton Hall Effect Switch 50mA 28V | |
| Pushbutton Switch 3PST-2NO/1NC Free Hanging | |
| Pushbutton Switch DPDT Standard Through Hole | |
| Pushbutton Switch DPST Standard Panel Mount, Snap-In | |
| Pushbutton Switch DPST-NO Keyswitch Through Hole | |
| Pushbutton Switch DPST-NO Standard Surface Mount | |
| Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front | |
| Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front | |
| PUSHBUTTON SWITCH FD DBLE ICON | |
| Pushbutton Switch SPDT Keyswitch Through Hole | |
| Pushbutton Switch SPDT Standard Panel Mount, Front | |
| Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPST Standard Panel Mount, Front | |
| Pushbutton Switch SPST Standard Panel Mount, Rear | |
| Pushbutton Switch SPST Standard Panel Mount, Snap-In | |
| Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPST Standard, Illuminated Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Keyswitch Through Hole | |
| Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Front | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In | |
| Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard, Illuminated Through Hole | |
| Pushbutton Switch | |
| PUSHBUTTONS FOR INDUSTRIAL CONTR | |
| SWITCH PB LIT POWER BLACK NO SOL | |
| SWITCH PB NON-LIT BLACK NO SOLDE | |
| SWITCH PB NON-LIT GREEN NO SOLDE | |
| SWITCH PB NON-LIT RED NO SOLDER | |
| SWITCH PB NON-LIT W/O CAP NO SOL | |
| SWITCH PB NON-LIT YELLOW NO SOLD | |
| SWITCH PUSHBUTTON SPST 3A 240V |
| << Prev | Next >> |