APEM Components, Inc. Switches & Front Panel Switch, Pushbutton IPR3SAD2

Description
Switches & Front Panel Switch, Pushbutton
Request a Quote Datasheet
Description
Switches & Front Panel Switch, Pushbutton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Front Panel Switch, Pushbutton - IPR3SAD2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Pushbutton
IPR3SAD2
Switches & Front Panel Switch, Pushbutton IPR3SAD2
Switches & Front Panel Switch, Pushbutton

Switches & Front Panel Switch, Pushbutton

Buy Now
Pushbutton Switches - IPR3SAD2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR3SAD2
Pushbutton Switches IPR3SAD2
IP67 Sealed Pushbutton Switch (BLACK)

IP67 Sealed Pushbutton Switch (BLACK)

Buy Now
Pushbutton Switches - IPR3SAD2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR3SAD2
Pushbutton Switches IPR3SAD2
Pushbutton Switch

Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1101-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1101-ND
Pushbutton Switches 679-1101-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IPR3SAD2
Pushbutton Switches IPR3SAD2
Pushbutton Switches SEALED OFF-(ON) BLK

Pushbutton Switches SEALED OFF-(ON) BLK

Buy Now Datasheet
Switch, Spst-No, 0.5A, 48V, Solder; Product Range Apem - 19C7988 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-No, 0.5A, 48V, Solder; Product Range Apem
19C7988
Switch, Spst-No, 0.5A, 48V, Solder; Product Range Apem 19C7988
SWITCH, SPST-NO, 0.5A, 48V, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, SPST-NO, 0.5A, 48V, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Spst-No, 0.5A, 48V, Solder; Switch Operation Apem - 31M0202 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-No, 0.5A, 48V, Solder; Switch Operation Apem
31M0202
Switch, Spst-No, 0.5A, 48V, Solder; Switch Operation Apem 31M0202
SWITCH, SPST-NO, 0.5A, 48V, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:48V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:IP Series; RoHS Compliant: Yes

SWITCH, SPST-NO, 0.5A, 48V, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:48V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:IP Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - IPR3SAD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
IPR3SAD2
Switches - Pushbutton Switches IPR3SAD2
SWITCH PUSH SPST-NO 0.5A 48V

SWITCH PUSH SPST-NO 0.5A 48V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IPR3SAD2 IPR3SAD2 679-1101-ND IPR3SAD2 19C7988 31M0202 IPR3SAD2
Product Name Switches & Front Panel Switch, Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Spst-No, 0.5A, 48V, Solder; Product Range Apem Switch, Spst-No, 0.5A, 48V, Solder; Switch Operation Apem Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals; Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 486-1564-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1-2364686-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details