APEM Components, Inc. Pushbutton Switches IXP5S13M

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-IXP5S13M-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-IXP5S13M-ND
Pushbutton Switches 679-IXP5S13M-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - IXP5S13M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IXP5S13M
Pushbutton Switches IXP5S13M
PUSHBUTTON SWITCH FD DBLE ICON

PUSHBUTTON SWITCH FD DBLE ICON

Buy Now
Push Button Switches - 2485695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2485695
Push Button Switches 2485695
APEM IXP5S13M Push Button Switch

APEM IXP5S13M Push Button Switch

Supplier's Site
Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem - 19AJ5867 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem
19AJ5867
Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem 19AJ5867
PB SWITCH, SPST-NO/NC, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Green RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-IXP5S13M-ND IXP5S13M 2485695 19AJ5867
Product Name Pushbutton Switches Pushbutton Switches Push Button Switches Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) 1 NO/1 NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115790 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 923523 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details