DigiKey Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 40 49
Product Name Notes
16MM/BL/LIGHT24V/MAI NTAINED/1NO1
16MM/BL/LIGHT24V/MAI NTAINED/2NO2
16MM/BL/MAINTAINED/1 NO1NC
16MM/BL/MAINTAINED/2 NO2NC
16MM/GN/LIGHT24V/MAI NTAINED/2NO2
16MM/GN/MAINTAINED/1 NO1NC
16MM/GN/MAINTAINED/2 NO2NC
16MM/R/MAINTAINED/1N O1NC
16MM/R/MAINTAINED/2N O2NC
16MM/YL/MAINTAINED/1 NO1NC
16MM/YL/MAINTAINED/2 NO2NC
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Pushbutton Switch DPDT Standard Through Hole
Pushbutton Switch DPST-NO/NC Chassis Mount
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Rear
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST Standard Through Hole
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Keyswitch Through Hole
Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Pushbutton Switch SPST-NO Piezo, Anti-Vandal Panel Mount, Front
Pushbutton Switch SPST-NO Piezo, Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Standard Free Hanging
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switch Standard Through Hole
Pushbutton Switch
SWITCH PB SPST 1A 125VAC
SWITCH PUSHBUTTON 0.5A 24V

<< Prev Next >>