Pushbutton Switch SPST-NO Standard Panel Mount, Front
Manufacturer: Apem Inc.
Win Source Part Number: 874866-IPR3SAD6
Series: IP
Operating Temperature Range: -40°C ~ 125°C
Features: Pushbutton Switch SPST-NO Standard Panel Mount, Front
Package: Bulk
Mounting: Panel Mount, Front
Family Name: IPR3SA
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Pushbutton Switches SEALED OFF-(ON) RED
SWITCH PUSH SPST-NO 0.5A 48V
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1102-ND | 874866-IPR3SAD6 | IPR3SAD6 | IPR3SAD6 | IPR3SAD6 | 19C7989 |
| Product Name | Pushbutton Switches | Pushbutton Switches - IPR3SAD6 | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |