22MM PUSHBUTTON BLACK
22MM PUSHBUTTON BLACK
10 mA , HW Series Pushbutton Switches
PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, FLUSH, FINGERSAFE CONTACTS, 1NO, BLACK. FREE 2 YEAR RADWELL WARRANTY
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton, Mom, Blk, Flush, 1NO,
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-HW1B-M1F10-B-ND | HW1B-M1F10-B | 70174966 | 449540 | 74K3746 | HW1B-M1F10-B |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch,NON-Illuminated,Pushbutton,ROUND,FLUSH,Momentary,BLACK | Pushbutton | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||||
| Terminal Type | Screw Terminals | Screw Terminals |