APEM Components, Inc. Pushbutton Switches IPR3FAD2L0G

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IPR3FAD2L0G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR3FAD2L0G
Pushbutton Switches IPR3FAD2L0G
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Switches & Front Panel Switch, Pushbutton - IPR3FAD2L0G - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Pushbutton
IPR3FAD2L0G
Switches & Front Panel Switch, Pushbutton IPR3FAD2L0G
Switches & Front Panel Switch, Pushbutton

Switches & Front Panel Switch, Pushbutton

Buy Now
Push Button Switches - 224653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
224653
Push Button Switches 224653
APEM IPR3FAD2L0G Push Button Switch

APEM IPR3FAD2L0G Push Button Switch

Supplier's Site
Pushbutton Switches - 679-1144-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1144-ND
Pushbutton Switches 679-1144-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem - 07J1337 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem
07J1337
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem 07J1337
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IPR3FAD2L0G
Switches - Pushbutton Switches IPR3FAD2L0G
SWITCH PUSH SPST-NO 0.5A 48V

SWITCH PUSH SPST-NO 0.5A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
IPR3FAD2L0G
Pushbutton Switches IPR3FAD2L0G
Pushbutton Switches Momentary pushbutton NO/PLNGR BLK/LED GRN

Pushbutton Switches Momentary pushbutton NO/PLNGR BLK/LED GRN

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IPR3FAD2L0G IPR3FAD2L0G 224653 679-1144-ND 07J1337 IPR3FAD2L0G IPR3FAD2L0G
Product Name Pushbutton Switches Switches & Front Panel Switch, Pushbutton Push Button Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Plunger Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through hole Wire Leads Wire Leads Wire Lead
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011F12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details