Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton Switches NC - NO 5A 250V PlungerRoundCurved
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
SWITCH PUSHBUTTON DPST 5A 250V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IRR8Z222000 | 679-2347-ND | IRR8Z222000 | 82R3935 | IRR8Z222000 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Screw | Solder Terminals |