Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPST 4A 12V
Pushbutton Switches SWITCH PB SPST SEALED IP67 GREEN
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1120-ND | IPR1SAD3L0G | IPR1SAD3L0G | IPR1SAD3L0G |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS |