The JPL16B-A is a DPST pushbutton switch with TV-8 rating, rated for 16A at 125/250V AC, designed for high inrush current applications. It features a flat cap with barrier flange and off-on circuit, with silver alloy contacts and a polyamide housing meeting UL94V-0 flammability standards. The switch has a snap-action mechanism, interior PPS seal for dust resistance, and epoxy-sealed solder lug terminals. It operates within -10°C to +70°C and complies with UL and VDE standards when ordered with appropriate markings. The unit has a total travel of 3.3mm, with 2.0mm latchdown displacement, and measures 26.6mm in width, 24.0mm in height, and 21.2mm in depth.
JP-Series Standard Pushbutton Switches
INTERNATIONALLY APPROVED PUSHBUTTON
INTERNATIONALLY APPROVED PUSHBUTTON
Pushbutton Switch SPST Standard Panel Mount, Snap-In
Pushbutton Switches SPST OFF-ON ALTERNAT TV8 RATED BLACK CAP
SWITCH PUSH SPST 16A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | JPL16B-A | 2300-JPL16B-A | JPL16B-A | JPL16B-A-ND | JPL16B-A | JPL16B-A |
| Product Name | Internationally Approved Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Off-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |