Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
SWITCH PUSH SPST 0.2A 250V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches ON - OFF 100A 24V PlungerRoundCurved
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IRR1S422L0S | 679-2338-ND | IRR1S422L0S | 82R3927 | IRR1S422L0S |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS |