Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches IP67 Sealed Pushbutton Switch
SWITCH PUSHBUTTON SPDT 3A 28V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3275-ND | IMR7P4B2075 | IMR7P4B2075 | IMR7P4B2075 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Features | DustProof |