Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM IAR3F1100 Push Button Switch
Pushbutton Switches SWITCH PB LOW PROFILE IP67 BLUE
PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES
SWITCH PUSH SPST-NO 2A 24V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IAR3F1100 | 679-1079-ND | 1247843 | IAR3F1100 | 75K7562 | IAR3F1100 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switch Fd Dble Icon Rohs Compliant Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads | Flying lead | Wire Lead | Wire Leads |