APEM Components, Inc. Pushbutton Switches IPR3SAD5

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-1105-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1105-ND
Pushbutton Switches 679-1105-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pb Sw, Spst-No-Db, 0.5A, 48Vac, Solder; Product Range Apem - 02H6112 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No-Db, 0.5A, 48Vac, Solder; Product Range Apem
02H6112
Pb Sw, Spst-No-Db, 0.5A, 48Vac, Solder; Product Range Apem 02H6112
PB SW, SPST-NO-DB, 0.5A, 48VAC, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SW, SPST-NO-DB, 0.5A, 48VAC, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site
Pushbutton Switches - IPR3SAD5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
IPR3SAD5
Pushbutton Switches IPR3SAD5
Pushbutton Switches SEALED OFF-(ON) YEL

Pushbutton Switches SEALED OFF-(ON) YEL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IPR3SAD5
Switches - Pushbutton Switches IPR3SAD5
SWITCH PUSH SPST-NO 0.5A 48V

SWITCH PUSH SPST-NO 0.5A 48V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-1105-ND 02H6112 IPR3SAD5 IPR3SAD5
Product Name Pushbutton Switches Pb Sw, Spst-No-Db, 0.5A, 48Vac, Solder; Product Range Apem Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16443 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details