Pushbutton Switch SPST-NO Standard Panel Mount, Front
PB SWITCH, SPST, 5A, 28VDC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches SPST-NO 0.5A 48VAC
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3SAD6101 | 4355528 | IPR3SAD6101-ND | 75K7582 | IPR3SAD6101 | IPR3SAD6101 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | DustProof | RoHS | RoHS |