IDEC Corporation Pushbutton Switches HE1G-21SM

Description
Pushbutton Switch 3PST-2NO/1NC Free Hanging
Request a Quote Datasheet
Description
Pushbutton Switch 3PST-2NO/1NC Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1119-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1119-ND
Pushbutton Switches 1885-1119-ND
Pushbutton Switch 3PST-2NO/1NC Free Hanging

Pushbutton Switch 3PST-2NO/1NC Free Hanging

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
HE1G-21SM
Switches - Pushbutton Switches HE1G-21SM
ENABLING GRIP SWITCH

ENABLING GRIP SWITCH

Supplier's Site
Switch, Pushbutton, Spst-Nc, 3A, 250V; Product Range Idec - 72K7284 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 3A, 250V; Product Range Idec
72K7284
Switch, Pushbutton, Spst-Nc, 3A, 250V; Product Range Idec 72K7284
SWITCH, PUSHBUTTON, SPST-NC, 3A, 250V; Product Range:HE1G Series; Contact Configuration:SPST-N C; Switch Operation:Off-On-Off ; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A; Contact Voltage VDC:30V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 3A, 250V; Product Range:HE1G Series; Contact Configuration:SPST-NC; Switch Operation:Off-On-Off; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-1119-ND HE1G-21SM 72K7284
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-Nc, 3A, 250V; Product Range Idec
Configuration Normally Open (NO); Normally Closed (NC) Normally Closed (NC)
Terminal Type Connector
Features DustProof RoHS
Max Current Rating 2 to 3 amps 3 amps 3 amps
Max. Mechanical Life 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push Button Switches - 1758297 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details