Win Source Part Number: 1157443-HY37-6E6-011
Category: Switches>Pushbutton Switches
Type: Standard
Termination Style: SMD (SMT) Tab
Features: Lockable
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Mounting: SMD (SMT)
Circuit: DPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular, Button
Electrical Life: 6,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Temperature Range - Operating: 0°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9035
Mfr: E-Switch
Other Names: HY37-6E6-011-0211-ND
Base Product Number: HY37
Pushbutton Switch DPST-NO Standard Surface Mount
SWITCH PUSH DPST-NO 17A 125V
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1157443-HY37-6E6-011-0211 | 1400-HY37-6E6-011-0211 | EG5856-ND | HY37-6E6-011-0211 |
| Product Name | Switches - Pushbutton Switches | Trigger Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO |