Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM IPC3SAD5 Push Button Switch
Pushbutton Switches SEALED OFF-(ON) YEL
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Switch Operation:On-(On); Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.5A 48V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPC3SAD5 | IPC3SAD5-ND | 224057 | IPC3SAD5 | 19C7984 | IPC3SAD5 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 500Ma, 250V; Switch Operation Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Pin | Solder Terminals; Solder | Solder Terminals |