IP67 Sealed Pushbutton Switch, Hall Effe
Pushbutton Hall Effect Switch 50mA 28V
Pushbutton Switches Hall Effect PB IP67 Sealed, Red
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IHSH36F6 | 679-2668-ND | IHSH36F6 |
| Product Name | Pushbutton Switches | Pushbutton Switches - Hall Effect | Pushbutton Switches |
| Actuator Specifications | Round Button | ||
| Switch Function | Momentary Contact | ||
| Terminal Type | Wire Leads | Wire Lead | |
| Features | DustProof | RoHS | |
| Min. Actuating Force | 1.3 lbs (0.6119 kg) |