Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM ISR3SAD900 Push Button Switch
PUSHBUTTON, PLASTIC, SOLDER, ORANGE; Switch Operation:Momentary;
SWITCH PUSH SPST-NO 0.4A 32V
Pushbutton Switches SPST-NO 0.4A 32VAC
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-4044-ND | ISR3SAD900 | 224120 | 31M5174 | ISR3SAD900 | ISR3SAD900 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton, Plastic, Solder, Orange; Switch Operation Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals; Solder Lug | Solder Terminals | Solder Lug |