APEM Components, Inc. Pushbutton Switches IXP3W11W

Description
PUSHBUTTON SWITCH FD DBLE ICON
Request a Quote Datasheet
Description
PUSHBUTTON SWITCH FD DBLE ICON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IXP3W11W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IXP3W11W
Pushbutton Switches IXP3W11W
PUSHBUTTON SWITCH FD DBLE ICON

PUSHBUTTON SWITCH FD DBLE ICON

Buy Now
Pushbutton Switches - 679-IXP3W11W-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-IXP3W11W-ND
Pushbutton Switches 679-IXP3W11W-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst-No, 2A, 28Vdc, Panel; Product Range Apem - 19AJ5864 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 2A, 28Vdc, Panel; Product Range Apem
19AJ5864
Pb Switch, Spst-No, 2A, 28Vdc, Panel; Product Range Apem 19AJ5864
PB SWITCH, SPST-NO, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PB SWITCH, SPST-NO, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IXP3W11W 679-IXP3W11W-ND 19AJ5864
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst-No, 2A, 28Vdc, Panel; Product Range Apem
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F3X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details