Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM ISR3SAD600 Push Button Switch
Switches & Front Panel Switch, Pushbutton
SWITCH PUSH SPST-NO 0.4A 32V
Pushbutton Switches SEALED OFF-(ON) RED
PUSHBUTTON SWITCH; Product Range:IS Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
PUSHBUTTON, PLASTIC, SOLDER, RED; Switch Operation:Momentary;
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1097-ND | ISR3SAD600 | 3731678 | ISR3SAD600 | ISR3SAD600 | ISR3SAD600 | 25H7937 | 31M5172 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Switches & Front Panel Switch, Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switch; Product Range Apem | Pushbutton, Plastic, Solder, Red; Switch Operation Apem |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | Solder Pin | Solder Terminals; Solder Lug |