APEM Components, Inc. Switches - Pushbutton Switches IPC3FAD6

Description
Win Source Part Number: 1064060-IPC3FAD6 Category: Switches>Pushbutton Switches Series: IP Type: Standard Termination Style: Wire Leads Features: Tactile Feedback Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 48 V Voltage Rating - DC: 48 V Standard Package: 25 Panel Cutout Dimensions: Circular - 13.60mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Square, Button Electrical Life: 500,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IPR3FAD2; IPR3FAD3; IPR3FAD2L0SIPC3FAD-6 ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-1139 Base Product Number: IPC3FA
Request a Quote Datasheet
Description
Win Source Part Number: 1064060-IPC3FAD6 Category: Switches>Pushbutton Switches Series: IP Type: Standard Termination Style: Wire Leads Features: Tactile Feedback Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 48 V Voltage Rating - DC: 48 V Standard Package: 25 Panel Cutout Dimensions: Circular - 13.60mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Square, Button Electrical Life: 500,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IPR3FAD2; IPR3FAD3; IPR3FAD2L0SIPC3FAD-6 ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-1139 Base Product Number: IPC3FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1064060-IPC3FAD6
Switches - Pushbutton Switches 1064060-IPC3FAD6
Win Source Part Number: 1064060-IPC3FAD6 Category: Switches>Pushbutton Switches Series: IP Type: Standard Termination Style: Wire Leads Features: Tactile Feedback Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 48 V Voltage Rating - DC: 48 V Standard Package: 25 Panel Cutout Dimensions: Circular - 13.60mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Square, Button Electrical Life: 500,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IPR3FAD2; IPR3FAD3; IPR3FAD2L0SIPC3FAD-6 ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-1139 Base Product Number: IPC3FA

Win Source Part Number: 1064060-IPC3FAD6
Category: Switches>Pushbutton Switches
Series: IP
Type: Standard
Termination Style: Wire Leads
Features: Tactile Feedback
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 48 V
Voltage Rating - DC: 48 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 13.60mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): IPR3FAD2; IPR3FAD3; IPR3FAD2L0SIPC3FAD-6;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-1139
Base Product Number: IPC3FA

Buy Now Datasheet
Pushbutton Switches - IPC3FAD6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPC3FAD6
Pushbutton Switches IPC3FAD6
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1139-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1139-ND
Pushbutton Switches 679-1139-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IPC3FAD6
Pushbutton Switches IPC3FAD6
Pushbutton Switches SWITCH PB MOM SEALED IP67 RED

Pushbutton Switches SWITCH PB MOM SEALED IP67 RED

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IPC3FAD6
Switches - Pushbutton Switches IPC3FAD6
SWITCH PUSH SPST-NO 0.5A 48V

SWITCH PUSH SPST-NO 0.5A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1064060-IPC3FAD6 IPC3FAD6 679-1139-ND IPC3FAD6 IPC3FAD6
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Terminal Type Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2043-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details