APEM IPR3SAD1 Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches SEALED SWITCH
SWITCH PUSH SPST-NO 0.5A 48V
PB SW, SPST-NO-DB, 0.5A, 48V, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 224760 | 679-1103-ND | IPR3SAD1 | IPR3SAD1 | IPR3SAD1 | 28C3301 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst-No-Db, 0.5A, 48V, Solder; Product Range Apem |
| Actuator Specifications | Plunger | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Pin | Solder Terminals | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | RoHS |