APEM Components, Inc. Pushbutton Switches ISR3SAD7/100

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ISR3SAD7/100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ISR3SAD7/100
Pushbutton Switches ISR3SAD7/100
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1098-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1098-ND
Pushbutton Switches 679-1098-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 224243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
224243
Push Button Switches 224243
APEM ISR3SAD7/100 Push Button Switch

APEM ISR3SAD7/100 Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
ISR3SAD7/100
Switches - Pushbutton Switches ISR3SAD7/100
SWITCH PUSH SPST-NO 0.4A 32V

SWITCH PUSH SPST-NO 0.4A 32V

Supplier's Site
Pb Switch, Spdt, 0.4A, 32Vac, Solder; Product Range Apem - 73J0606 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.4A, 32Vac, Solder; Product Range Apem
73J0606
Pb Switch, Spdt, 0.4A, 32Vac, Solder; Product Range Apem 73J0606
PB SWITCH, SPDT, 0.4A, 32VAC, SOLDER; Product Range:IS Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:White RoHS Compliant: Yes

PB SWITCH, SPDT, 0.4A, 32VAC, SOLDER; Product Range:IS Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ISR3SAD7/100 679-1098-ND 224243 ISR3SAD7/100 73J0606
Product Name Pushbutton Switches Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pb Switch, Spdt, 0.4A, 32Vac, Solder; Product Range Apem
Actuator Specifications Round, Button Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JGM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115789 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 26209359 - Radwell International
Allen-Bradley / Rockwell Automation
View Details