APEM Components, Inc. Pushbutton Switches IXR3W02GRXN9

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3931-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3931-ND
Pushbutton Switches 679-3931-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Sw, Illum, Spst-No, 0.1A, 28V, Green; Product Range Apem - 69AC1959 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spst-No, 0.1A, 28V, Green; Product Range Apem
69AC1959
Pb Sw, Illum, Spst-No, 0.1A, 28V, Green; Product Range Apem 69AC1959
PB SW, ILLUM, SPST-NO, 0.1A, 28V, GREEN; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SW, ILLUM, SPST-NO, 0.1A, 28V, GREEN; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IXR3W02GRXN9
Pushbutton Switches IXR3W02GRXN9
Pushbutton Switches 100mA 28VDC GRN Pwr Symbl LED 24Awg

Pushbutton Switches 100mA 28VDC GRN Pwr Symbl LED 24Awg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3931-ND 69AC1959 IXR3W02GRXN9
Product Name Pushbutton Switches Pb Sw, Illum, Spst-No, 0.1A, 28V, Green; Product Range Apem Pushbutton Switches
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Cable
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317659-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details