JPM26B-C is a TV-5 rated, double-pole pushbutton switch with an OFF-ON circuit and a red flat cap with barrier flange. It is rated for 10A at 125/250V AC and meets UL94V-0 flammability standards. The switch features a snap-action mechanism, interior polyphenylene sulfide seal for dust resistance, and epoxy-sealed solder lug terminals. Nominal operating force is 6.47N for double pole, with total travel of 3.3mm and latchdown position 2.0mm below normal. It operates from -10°C to +70°C and withstands 50G shock and 10-55Hz vibration. UL recognition requires the /U marking; VDE approval requires the /V marking.
JP-Series Standard Pushbutton Switches
Pushbutton Switch DPST Standard Panel Mount, Snap-In
INTERNATIONALLY APPROVED PUSHBUTTON
INTERNATIONALLY APPROVED PUSHBUTTON
SWITCH PUSH DPST 10A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPST, 10A, 250VAC; Product Range:JP Series; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; Contact Current AC Max:10A RoHS Compliant: Yes
Pushbutton Switches DPST OFF-ON 10A TV5 RED CAP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | JPM26B-C | 360-2822-ND | 2300-JPM26B-C | JPM26B-C | JPM26B-C | 10X0278 | JPM26B-C |
| Product Name | Internationally Approved Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpst, 10A, 250Vac; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Off-On | Alternate Contact (Push-Push) | Off-On | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Pin | |||
| Max Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |