Pushbutton Switch SPST Standard, Illuminated Panel Mount, Rear
IP67 Sealed Pushbutton Switch
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SPST, 200mA, 250VAC; Product Range:IZ Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes
Pushbutton Switches ON - OFF 200mA 48V PlungerRoundCurved
SWITCH PUSH SPST 0.1A 24V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-2355-ND | IZPR1S462L0S | 82R3942 | IZPR1S462L0S | IZPR1S462L0S |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm, Spst, 200Ma, 250Vac; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | ||
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |