Eaton Corporation Non Illuminated Pushbutton HT8AARF1Q1

Description
FLUSH TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Request a Quote Datasheet
Description
FLUSH TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - HT8AARF1Q1 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
HT8AARF1Q1
Non Illuminated Pushbutton HT8AARF1Q1
FLUSH TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • RED CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet
Pushbutton Switches - 5730-HT8AARF1Q1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5730-HT8AARF1Q1-ND
Pushbutton Switches 5730-HT8AARF1Q1-ND
FLUSHPUSHBUTTNOP,NON ILLUM,RED,2N

FLUSHPUSHBUTTNOP,NONILLUM,RED,2N

Buy Now Datasheet
CHGP Pushbutton Non-Illuminated - HT8AARF1Q1 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
HT8AARF1Q1
CHGP Pushbutton Non-Illuminated HT8AARF1Q1
FLUSH PB RD W/ 2NO-2NC Cont BLOCK

FLUSH PB RD W/ 2NO-2NC Cont BLOCK

Supplier's Site

Technical Specifications

  Eaton Corporation DigiKey Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HT8AARF1Q1 5730-HT8AARF1Q1-ND HT8AARF1Q1
Product Name Non Illuminated Pushbutton Pushbutton Switches CHGP Pushbutton Non-Illuminated
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Max Current Rating 5 to 10 amps 1.1 to 6 amps
Max AC Voltage Rating 600 volts
Max DC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details