APEM Components, Inc. Pushbutton Switches ICR3FAD2101

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ICR3FAD2101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ICR3FAD2101
Pushbutton Switches ICR3FAD2101
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-3075-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3075-ND
Pushbutton Switches 679-3075-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ICR3FAD2101
Switches - Pushbutton Switches ICR3FAD2101
SWITCH PUSH SPST-NO 5A 48V

SWITCH PUSH SPST-NO 5A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ICR3FAD2101
Pushbutton Switches ICR3FAD2101
Pushbutton Switches IP67 Sealed Pushbutton Switch

Pushbutton Switches IP67 Sealed Pushbutton Switch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ICR3FAD2101 679-3075-ND ICR3FAD2101 ICR3FAD2101
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 164SL - VAST STOCK CO., LIMITED
Specs
Terminal Type Solder Lug
Features Illuminated Switch; RoHS
Max AC Voltage Rating 20 volts
View Details
2 suppliers
Micro switches - M 697 - M 697-11-1-8R-I -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details