APEM IPR3FAD5 Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches SWITCH PB MOM SEALED IP67 YELLOW
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 224912 | IPR3FAD5 | 679-1128-ND | IPR3FAD5 | IPR3FAD5 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through hole | Wire Leads | Wire Leads | Wire Lead | |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |