Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PUSHBUTTON SWITCH; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches solder lugs NO PLNGR BK;LED SUP RED
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1118-ND | IPR3SAD2L0S | 61H7185 | IPR3SAD2L0S | IPR3SAD2L0S |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |