APEM Components, Inc. Pushbutton Switches IRR3V222000

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-2344-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-2344-ND
Pushbutton Switches 679-2344-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - IRR3V222000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IRR3V222000
Pushbutton Switches IRR3V222000
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
IRR3V222000
Pushbutton Switches IRR3V222000
Pushbutton Switches NO 200A 48V PlungerRoundCurved

Pushbutton Switches NO 200A 48V PlungerRoundCurved

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Apem - 82R3932 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Apem
82R3932
Switch, Industrial Pushbutton, 16Mm; Product Range Apem 82R3932
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IRR3V222000
Switches - Pushbutton Switches IRR3V222000
SWITCH PUSH SPST-NO 2A 250V

SWITCH PUSH SPST-NO 2A 250V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-2344-ND IRR3V222000 IRR3V222000 82R3932 IRR3V222000
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Apem Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Push Button Switches - 1-2329388-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details