APEM Components, Inc. Push Button Switches IPR1FAD2

Description
APEM IPR1FAD2 Push Button Switch
Request a Quote Datasheet
Description
APEM IPR1FAD2 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2873691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2873691
Push Button Switches 2873691
APEM IPR1FAD2 Push Button Switch

APEM IPR1FAD2 Push Button Switch

Supplier's Site
Pushbutton Switches - IPR1FAD2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR1FAD2
Pushbutton Switches IPR1FAD2
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - IPR1FAD2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR1FAD2
Pushbutton Switches IPR1FAD2
Pushbutton Switch

Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1124-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1124-ND
Pushbutton Switches 679-1124-ND
Pushbutton Switch SPST Standard Panel Mount, Front

Pushbutton Switch SPST Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switch Fd Dble Icon Rohs Compliant Apem - 81H2734 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch Fd Dble Icon Rohs Compliant Apem
81H2734
Pushbutton Switch Fd Dble Icon Rohs Compliant Apem 81H2734
PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES

PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES

Supplier's Site Datasheet
Switches - Pushbutton Switches - IPR1FAD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
IPR1FAD2
Switches - Pushbutton Switches IPR1FAD2
SWITCH PUSHBUTTON SPST 4A 12V

SWITCH PUSHBUTTON SPST 4A 12V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
IPR1FAD2
Pushbutton Switches IPR1FAD2
Pushbutton Switches Latching actn pshbtn wire leads; rnd/crvd

Pushbutton Switches Latching actn pshbtn wire leads; rnd/crvd

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2873691 IPR1FAD2 679-1124-ND 81H2734 IPR1FAD2 IPR1FAD2
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pushbutton Switch Fd Dble Icon Rohs Compliant Apem Switches - Pushbutton Switches Pushbutton Switches
Features Illuminated Switch; Pilot Light; RoHS DustProof RoHS RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Tactile Switches - 486-2778-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Push Button Switches - 1-2329389-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details