MUSHRMHEADPSHBUTTN,N
2-POSITION PUSH-PULL, RED, WITH 1NO-1NC CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 5730-HT8DBRAB-ND | 5450000 |
| Product Name | Pushbutton Switches | Pushbutton |
| Actuator Specifications | Round, Button, Mushroom | |
| Switch Function | Alternate Contact (Push-Push) | |
| Configuration | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | |
| Terminal Type | Screw Terminals |