Pushbutton Switch SPDT Standard Panel Mount, Front
PB SWITCH, SPDT, 2A, 24VDC, WIRE LEADED; Switch Operation:Momentary;
SWITCH PUSHBUTTON SPDT 2A 24V
Pushbutton Switches SPDT 2A 24VDC GREEN
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1088-ND | IAR5F1300 | 79Y4498 | IAR5F1300 | IAR5F1300 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spdt, 2A, 24Vdc, Wire Leaded; Switch Operation Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Wire Leads | Wire Leaded | Wire Leads | Wire Lead |