DigiKey Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 40 49
Product Name Notes
22MM/BL/LIGHT24V/MAI NTAINED/1NC
22MM/BL/LIGHT24V/MAI NTAINED/1NO
22MM/BL/LIGHT24V/MOM ENTARY/1NC
22MM/BL/LIGHT24V/MOM ENTARY/1NO
22MM/BL/MAINTAINED/1 NC
22MM/BL/MAINTAINED/1 NO1NC
22MM/BL/MAINTAINED/1 NO
22MM/BL/MAINTAINED/2 NC
22MM/BL/MAINTAINED/2 NO
22MM/BL/MOMENTARY/1N C
22MM/BL/MOMENTARY/1N O1NC
22MM/BL/MOMENTARY/1N O
22MM/BL/MOMENTARY/2N C
22MM/BL/MOMENTARY/2N O
22MM/GN/LIGHT24V/MAI NTAINED/1NC
22MM/GN/LIGHT24V/MAI NTAINED/1NO
22MM/GN/LIGHT24V/MOM ENTARY/1NC
22MM/GN/LIGHT24V/MOM ENTARY/1NO
22MM/GN/MAINTAINED/1 NC
22MM/GN/MAINTAINED/1 NO1NC
22MM/GN/MAINTAINED/1 NO
22MM/GN/MAINTAINED/2 NC
22MM/GN/MAINTAINED/2 NO
22MM/GN/MOMENTARY/1N C
22MM/GN/MOMENTARY/1N O1NC
22MM/GN/MOMENTARY/1N O
22MM/GN/MOMENTARY/2N C
22MM/GN/MOMENTARY/2N O
22MM/R/LIGHT24V/MAIN TAINED/1NC
22MM/R/LIGHT24V/MAIN TAINED/1NO
22MM/R/LIGHT24V/MOME NTARY/1NC
22MM/R/LIGHT24V/MOME NTARY/1NO
22MM/R/MAINTAINED/1N C
22MM/R/MAINTAINED/1N O1NC
22MM/R/MAINTAINED/1N O
22MM/R/MAINTAINED/2N C
22MM/R/MAINTAINED/2N O
22MM/R/MOMENTARY/1NC
22MM/R/MOMENTARY/1NO
22MM/R/MOMENTARY/1NO 1NC
22MM/R/MOMENTARY/2NC
22MM/R/MOMENTARY/2NO
22MM/YL/LIGHT24V/MAI NTAINED/1NC
22MM/YL/LIGHT24V/MAI NTAINED/1NO
22MM/YL/LIGHT24V/MOM ENTARY/1NC
22MM/YL/LIGHT24V/MOM ENTARY/1NO
22MM/YL/MAINTAINED/1 NC
22MM/YL/MAINTAINED/1 NO1NC
22MM/YL/MAINTAINED/1 NO
22MM/YL/MAINTAINED/2 NC
22MM/YL/MAINTAINED/2 NO
22MM/YL/MOMENTARY/1N C
22MM/YL/MOMENTARY/1N O1NC
22MM/YL/MOMENTARY/1N O
22MM/YL/MOMENTARY/2N C
22MM/YL/MOMENTARY/2N O
CW ILLD PB GREEN
ILLUMINATED PB 22MM 1NO1NC G
METAL PUSHBUTTON WITH WIRES - LA
PUSHBUTTON 22MM 1NO BLACK
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal Panel Mount, Front
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch Capacitive, Illuminated Surface Mount
Pushbutton Switch Capacitive, Illuminated Through Hole
Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch DPDT Standard Panel Mount, Front
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switch DPDT Standard Through Hole
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Capacitive, Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Keyswitch Through Hole
Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switch Standard Panel Mount, Rear
SWITCH PB 4PDT 2A 125V
SWITCH PB DPDT 10A 125V
SWITCH PB DPDT 1A 125VAC
SWITCH PB DPDT 20A 125V
SWITCH PB DPDT 2A 125V
SWITCH PB SPST-NO/NC 10A 125V
SWITCH PB SPST-NO/NC 2A 125V
SWITCH PB SPST-NO/NC 2A 125VAC
SWITCH PUSHBUTTON 100MA 24V
SWITCH PUSHBUTTON OFF - MOM RGB
SWITCH PUSHBUTTON OFF - ON RGB

<< Prev Next >>