APEM Components, Inc. Pushbutton Switches IPR1SAD2L0S

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IPR1SAD2L0S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR1SAD2L0S
Pushbutton Switches IPR1SAD2L0S
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1116-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1116-ND
Pushbutton Switches 679-1116-ND
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switch, Spst, 2A, 125Vac; Product Range Apem - 73C3544 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 2A, 125Vac; Product Range Apem
73C3544
Pushbutton Switch, Spst, 2A, 125Vac; Product Range Apem 73C3544
PUSHBUTTON SWITCH, SPST, 2A, 125VAC; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black; IP Rating:IP67 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 2A, 125VAC; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IPR1SAD2L0S
Switches - Pushbutton Switches IPR1SAD2L0S
SWITCH PUSHBUTTON SPST 4A 12V

SWITCH PUSHBUTTON SPST 4A 12V

Supplier's Site
Pushbutton Switches - IPR1SAD2L0S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
IPR1SAD2L0S
Pushbutton Switches IPR1SAD2L0S
Pushbutton Switches SPST SEALED BLACK

Pushbutton Switches SPST SEALED BLACK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IPR1SAD2L0S 679-1116-ND 73C3544 IPR1SAD2L0S IPR1SAD2L0S
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switch, Spst, 2A, 125Vac; Product Range Apem Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals Solder Terminals Solder Pin
Features DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details